multicomp PRO Open Grommet; Grommet Type Multicomp Pro BG-901

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.35mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.35mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Multicomp Pro - 31F2000 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Multicomp Pro
31F2000
Open Grommet; Grommet Type Multicomp Pro 31F2000
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.35mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.175mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.35mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31F2000
Product Name Open Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details