multicomp PRO Grommet; Grommet Type Multicomp Pro BG-759

Description
GROMMET; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.35mm; Panel Thickness Max:1.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.35mm; Panel Thickness Max:1.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet; Grommet Type Multicomp Pro - 31F2285 - Newark, An Avnet Company
Chicago, IL, United States
Grommet; Grommet Type Multicomp Pro
31F2285
Grommet; Grommet Type Multicomp Pro 31F2285
GROMMET; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.35mm; Panel Thickness Max:1.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:6.35mm; Panel Thickness Max:1.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31F2285
Product Name Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GA - CHC-18/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details