multicomp PRO Open Grommet; Grommet Type Multicomp Pro BG-2285

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.875mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:22.225mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.875mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:22.225mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Multicomp Pro - 31F2083 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Multicomp Pro
31F2083
Open Grommet; Grommet Type Multicomp Pro 31F2083
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.875mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:22.225mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.875mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:22.225mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31F2083
Product Name Open Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.8750 inch (22.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details