NPN silicon high voltage power transistor in a TO-39 metal can package with a collector-emitter voltage rating of 300 V, continuous collector current of 100 mA, and power dissipation of 1 W at 25°C. The device has a junction-to-ambient thermal resistance of 175 °C/W, a transition frequency of 75 MHz, and an operating and storage temperature range of -65 °C to +200 °C.
TRANS, NPN, 300V, 100MA, 200DEG C, 1W; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 96K6971 |
| Product Name | Trans, Npn, 300V, 100Ma, 200Deg C, 1W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 300V, 100Ma, 200Deg C, 1W; Transistor Polarity Multicomp Pro |