multicomp PRO Dol Motor Starter, 1-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp BE1-T2535U7

Description
DOL MOTOR STARTER, 1-PH, 11KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:230VAC; No. of Phases:Single Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
DOL MOTOR STARTER, 1-PH, 11KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:230VAC; No. of Phases:Single Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 1-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp - 49AC8172 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 1-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp
49AC8172
Dol Motor Starter, 1-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp 49AC8172
DOL MOTOR STARTER, 1-PH, 11KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:230VAC; No. of Phases:Single Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

DOL MOTOR STARTER, 1-PH, 11KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:230VAC; No. of Phases:Single Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8172
Product Name Dol Motor Starter, 1-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12J300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
0.16A Manual Motor Starters - MMS-32H-0.16A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details