multicomp PRO Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp BE1-T2535N7

Description
DOL MOTOR STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
DOL MOTOR STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8171 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp
49AC8171
Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp 49AC8171
DOL MOTOR STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 11KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8171
Product Name Dol Motor Starter, 3-Ph, 11Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-100A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor - 16100146 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
Contactor - 6532406 - Radwell International
Fuji Electric Corp. of America
View Details