multicomp PRO Dol Motor Starter, 1-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp BE1-T1235U7

Description
DOL MOTOR STARTER, 1-PH, 5.5KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:230VAC; No. of Phases:Single Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
DOL MOTOR STARTER, 1-PH, 5.5KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:230VAC; No. of Phases:Single Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 1-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp - 49AC8170 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 1-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp
49AC8170
Dol Motor Starter, 1-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp 49AC8170
DOL MOTOR STARTER, 1-PH, 5.5KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:230VAC; No. of Phases:Single Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

DOL MOTOR STARTER, 1-PH, 5.5KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:230VAC; No. of Phases:Single Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8170
Product Name Dol Motor Starter, 1-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

63A Manual Motor Starters - MMS-100H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor/Starter Coil - 24053642 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 440 volts
View Details
Contactor - 24056833 - Radwell International
Fuji Electric Corp. of America
View Details