multicomp PRO Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp BE1-T1235N7

Description
DOL MOTOR STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
DOL MOTOR STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8169 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp
49AC8169
Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp 49AC8169
DOL MOTOR STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8169
Product Name Dol Motor Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 14896999 - Radwell International
Specs
Device Technology Solid State
View Details
NEMA Three-Phase Contactor - 500-COA930 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
NEMA Size 2
Number of Poles 3
View Details
2 suppliers
Contactor - 216539071 - Radwell International
Fuji Electric Corp. of America
Specs
AC Motor Phase Three
Continuous Current 220 amps
View Details