BDX34C is a PNP Darlington transistor in a TO-220 package with a collector-emitter voltage rating of 100 V, continuous collector current of 10 A, and total power dissipation of 70 W at 25°C. It features monolithic construction with a built-in base-emitter shunt resistor and has a thermal resistance junction-to-case of 1.78 °C/W. The operating and storage junction temperature range is -65°C to +150°C. Dimensions conform to the TO-220 standard with pin configuration: 1-Base, 2-Collector, 3-Emitter, and 4-Collector (case). It meets RoHS requirements.
DARLINGTON TRANSISTOR, PNP, -100V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 37K9425 |
| Product Name | Darlington Transistor, Pnp, -100V To-220; Transistor Polarity Multicomp Pro |
| Polarity | PNP |