BDX34B is a PNP Darlington transistor in a TO-220 package with a collector-emitter voltage rating of 100V, a continuous collector current of 10A, and a total power dissipation of 70W at 25°C. It features monolithic construction with a built-in base-emitter shunt resistor, a thermal resistance junction to case of 1.78°C/W, and an operating and storage junction temperature range of -65°C to +150°C. The device has a minimum DC current gain of 750 at 3A collector current and a collector-emitter saturation voltage of 2.5V. The TO-220 case has four pins, with the collector connected to the case. The part meets RoHS standards.
DARLINGTON TRANSISTOR, PNP, -80V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 37K9424 |
| Product Name | Darlington Transistor, Pnp, -80V, To-220; Transistor Polarity Multicomp Pro |
| Polarity | PNP |