TRANSISTOR, PNP, -100V, -12A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:12A; Power Dissipation Pd:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, PNP, -100 V, 80 W, -12 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 46T9168 | 37K9419 |
| Product Name | Transistor, Pnp, -100V, -12A, To-220; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -100 V, 80 W, -12 A, 1000 Rohs Compliant Multicomp Pro |
| Transistor Type | Transistor, Pnp, -100V, -12A, To-220; Transistor Polarity Multicomp Pro |