BDW94B is a PNP Darlington transistor in a TO-220 package for general-purpose amplifier and low-speed switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 12 A, and a maximum power dissipation of 80 W at 25°C. The transistor features monolithic construction with a built-in base-emitter shunt resistor, a collector-emitter saturation voltage of 2 V maximum at 5 A, and a thermal resistance junction-to-case of 1.56 °C/W. Its operating and storage junction temperature range is -65 to +150 °C. Dimensions are between 14.68 to 15.31 mm in height, 9.78 to 10.42 mm in width, and 5.01 to 6.52 mm in thickness.
DARLINGTON TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:12A; Power Dissipation:80mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 37K9418 |
| Product Name | Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Multicomp Pro |
| Polarity | NPN |