multicomp PRO Bipolar (Bjt) Single Transistor, Darlington, Npn, -100 V, 80 W, 12 A, 100 Rohs Compliant Multicomp Pro BDW93C

Description
Bipolar (BJT) Single Transistor, Darlington, NPN, -100 V, 80 W, 12 A, 100 RoHS Compliant: Yes
Datasheet
Description
Bipolar (BJT) Single Transistor, Darlington, NPN, -100 V, 80 W, 12 A, 100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, Darlington, Npn, -100 V, 80 W, 12 A, 100 Rohs Compliant Multicomp Pro - 37K9417 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, -100 V, 80 W, 12 A, 100 Rohs Compliant Multicomp Pro
37K9417
Bipolar (Bjt) Single Transistor, Darlington, Npn, -100 V, 80 W, 12 A, 100 Rohs Compliant Multicomp Pro 37K9417
Bipolar (BJT) Single Transistor, Darlington, NPN, -100 V, 80 W, 12 A, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, -100 V, 80 W, 12 A, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -100V, -12A, To-220; Transistor Polarity Multicomp Pro - 46T9167 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, -12A, To-220; Transistor Polarity Multicomp Pro
46T9167
Transistor, Pnp, -100V, -12A, To-220; Transistor Polarity Multicomp Pro 46T9167
TRANSISTOR, PNP, -100V, -12A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR, PNP, -100V, -12A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number 37K9417 46T9167
Product Name Bipolar (Bjt) Single Transistor, Darlington, Npn, -100 V, 80 W, 12 A, 100 Rohs Compliant Multicomp Pro Transistor, Pnp, -100V, -12A, To-220; Transistor Polarity Multicomp Pro
Polarity NPN PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC857CE6327HTSA1 - 099606-BC857CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
7 suppliers
Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers