DARLINGTON TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:16A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:6MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 14M4499 |
| Product Name | Darlington Transistor, Npn, 100V; Transistor Polarity Multicomp Pro |
| Polarity | NPN |