The BD680 is a PNP power Darlington transistor in a TO-126 package, rated for a collector-emitter voltage of 80 V, collector current of 4 A, and total power dissipation of 40 W at 25°C. It has a collector-emitter saturation voltage of up to 2.5 V at 1.5 A collector current and 6 mA base current, with a minimum DC current gain of 750 at 1.5 A and 3 V collector-emitter voltage. The junction temperature range is -55°C to +150°C, with thermal resistance from junction to case of 3.13°C/W and junction to ambient of 100°C/W. Dimensions are 7.4 to 7.8 mm in length, 10.5 to 10.8 mm in width, and 2.4 to 2.7 mm in height.
Bipolar (BJT) Single Transistor, Darlington, PNP, -80 V, 40 W, 4 A, 750 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N7626 |
| Product Name | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -80 V, 40 W, 4 A, 750 Rohs Compliant Multicomp Pro |
| Polarity | PNP |