BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:36W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H0331 |
| Product Name | Bipolar Transistor, Npn, 80V; Transistor Polarity Multicomp |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 4000 milliamps |