multicomp PRO Bipolar Transistor, Pnp, -100V, To-247; Transistor Polarity Multicomp Pro BD250C

Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:40A; Power Dissipation:125mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:40A; Power Dissipation:125mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BD250C is a PNP complementary power transistor designed for general-purpose power amplifier and switching applications, housed in a TO-247 package with dimensions ranging from 20.63 to 22.38 mm in length, 15.38 to 16.2 mm in width, and 1.9 to 2.7 mm in thickness. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 25 A, and a peak collector current of 40 A. The device dissipates up to 125 W at 25°C with a derating of 1 W/°C above that temperature. The thermal resistance from junction to case is 1°C/W, and the operating and storage junction temperature range is -65°C to +150°C. The minimum DC current gain is 25 at 1.5 A collector current, and the current gain bandwidth product is 3 MHz at 1 A. The collector-emitter saturation voltage is 1.8 V at 15 A collector current and 1.5 A base current.

Datasheet Summary
Powered by GS/AI

The BD250C is a PNP complementary power transistor designed for general-purpose power amplifier and switching applications, housed in a TO-247 package with dimensions ranging from 20.63 to 22.38 mm in length, 15.38 to 16.2 mm in width, and 1.9 to 2.7 mm in thickness. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 25 A, and a peak collector current of 40 A. The device dissipates up to 125 W at 25°C with a derating of 1 W/°C above that temperature. The thermal resistance from junction to case is 1°C/W, and the operating and storage junction temperature range is -65°C to +150°C. The minimum DC current gain is 25 at 1.5 A collector current, and the current gain bandwidth product is 3 MHz at 1 A. The collector-emitter saturation voltage is 1.8 V at 15 A collector current and 1.5 A base current.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -100V, To-247; Transistor Polarity Multicomp Pro - 96K6904 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-247; Transistor Polarity Multicomp Pro
96K6904
Bipolar Transistor, Pnp, -100V, To-247; Transistor Polarity Multicomp Pro 96K6904
BIPOLAR TRANSISTOR, PNP, -100V, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:40A; Power Dissipation:125mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:40A; Power Dissipation:125mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 96K6904
Product Name Bipolar Transistor, Pnp, -100V, To-247; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data