multicomp PRO Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 65 W, 6 A, 15 Rohs Compliant Multicomp Pro BD243C

Description
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 65 W, 6 A, 15 RoHS Compliant: Yes
Description
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 65 W, 6 A, 15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 65 W, 6 A, 15 Rohs Compliant Multicomp Pro - 33X4083 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 65 W, 6 A, 15 Rohs Compliant Multicomp Pro
33X4083
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 65 W, 6 A, 15 Rohs Compliant Multicomp Pro 33X4083
Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 65 W, 6 A, 15 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 3 MHz, 65 W, 6 A, 15 RoHS Compliant: Yes

Supplier's Site
Transistor, Bjt, Npn, 100V, 6A, To-220-3; Transistor Polarity Multicomp Pro - 01H0326 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bjt, Npn, 100V, 6A, To-220-3; Transistor Polarity Multicomp Pro
01H0326
Transistor, Bjt, Npn, 100V, 6A, To-220-3; Transistor Polarity Multicomp Pro 01H0326
TRANSISTOR, BJT, NPN, 100V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BJT, NPN, 100V, 6A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 33X4083 01H0326
Product Name Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 65 W, 6 A, 15 Rohs Compliant Multicomp Pro Transistor, Bjt, Npn, 100V, 6A, To-220-3; Transistor Polarity Multicomp Pro
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers
Single Bipolar Transistors - BC849CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 6697433P - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; TO-92
View Details