multicomp PRO Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Multicomp Pro BD240C

Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Multicomp Pro - 02H2178 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Multicomp Pro
02H2178
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Multicomp Pro 02H2178
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 02H2178
Product Name Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data