multicomp PRO Bipolar Transistor, Pnp, -80V; Transistor Polarity Multicomp BD180

Description
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:20A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:20A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -80V; Transistor Polarity Multicomp - 01H0315 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V; Transistor Polarity Multicomp
01H0315
Bipolar Transistor, Pnp, -80V; Transistor Polarity Multicomp 01H0315
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:20A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:20A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:-RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, To-126; Transistor Polarity Multicomp - 51AK5835 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, To-126; Transistor Polarity Multicomp
51AK5835
Transistor, Pnp, To-126; Transistor Polarity Multicomp 51AK5835
TRANSISTOR, PNP, TO-126; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:20A; DC Current Gain hFE:40hFE; Transistor Case Style:TO-126; No.RoHS Compliant: Yes

TRANSISTOR, PNP, TO-126; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:20A; DC Current Gain hFE:40hFE; Transistor Case Style:TO-126; No.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number 01H0315 51AK5835
Product Name Bipolar Transistor, Pnp, -80V; Transistor Polarity Multicomp Transistor, Pnp, To-126; Transistor Polarity Multicomp
Polarity PNP PNP
Package Type TO-3 TO-3
IC(max) 20000 milliamps
VCEO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers