The BD179 is an NPN bipolar transistor designed for medium power linear switching applications in a TO-126 package, measuring 7.4-7.8 mm in length, 10.5-10.8 mm in width, and 2.4-2.7 mm in thickness. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 3 A, and a power dissipation of 1.25 W at 25°C, derating at 10 mW/°C above 25°C. The junction-to-ambient thermal resistance is 100°C/W, and the operating and storage junction temperature range is -65°C to +150°C. Current gain (hFE) ranges from 40 to 250 depending on collector current, with a transition frequency of 3 MHz. Collector-emitter saturation voltage and base-emitter on voltage are specified under pulse test conditions.
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:3A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N7623 |
| Product Name | Bipolar Transistor, Npn, 80V; Transistor Polarity Multicomp Pro |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 3000 milliamps |