BD140 is a PNP plastic power transistor for medium power linear and switching applications, housed in a TO-126 package with dimensions of 7.4-7.8 mm in length, 10.5-10.8 mm in width, and 2.4-2.7 mm in thickness. It has a collector-emitter voltage rating of 80 V, a collector current of 1.5 A, and a total power dissipation of 12.5 W at 25°C, derating at 100 mW/°C above that temperature. The junction temperature is rated to 150°C. The DC current gain (hFE) ranges from 40 to 250, with specific bins offering minimum gains of 40, 63, 100, or 160. Collector-emitter saturation voltage is 0.5 V at 0.5 A collector current and 0.05 A base current.
Bipolar (BJT) Single Transistor, General Purpose, PNP, 80 V, 12.5 W, 1.5 A, 40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N8062 |
| Product Name | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 80 V, 12.5 W, 1.5 A, 40 Rohs Compliant Multicomp Pro |
| Polarity | PNP |