multicomp PRO Bipolar (Bjt) Single Transistor, Npn, 80 V, 12.5 W, 1.5 A, 63 Rohs Compliant Multicomp Pro BD139-10

Description
Bipolar (BJT) Single Transistor, NPN, 80 V, 12.5 W, 1.5 A, 63 RoHS Compliant: Yes
Description
Bipolar (BJT) Single Transistor, NPN, 80 V, 12.5 W, 1.5 A, 63 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BD139-10 is an NPN bipolar transistor in a TO-126 package, with a collector-emitter voltage rating of 80 V, a continuous collector current of 1.5 A, and a power dissipation of 12.5 W at 25 °C case temperature. It operates with a junction temperature range of -55 °C to +150 °C and has a junction-to-case thermal resistance of 10 °C/W. The device meets RoHS compliance. Its DC current gain (hFE) ranges from 25 to 250 depending on collector current and voltage conditions. The physical dimensions are 7.2-8.38 mm in length, 10.16-11.43 mm in width, and 2.29-3.04 mm in thickness. Pin configuration is emitter, collector, base.

Datasheet Summary
Powered by GS/AI

The BD139-10 is an NPN bipolar transistor in a TO-126 package, with a collector-emitter voltage rating of 80 V, a continuous collector current of 1.5 A, and a power dissipation of 12.5 W at 25 °C case temperature. It operates with a junction temperature range of -55 °C to +150 °C and has a junction-to-case thermal resistance of 10 °C/W. The device meets RoHS compliance. Its DC current gain (hFE) ranges from 25 to 250 depending on collector current and voltage conditions. The physical dimensions are 7.2-8.38 mm in length, 10.16-11.43 mm in width, and 2.29-3.04 mm in thickness. Pin configuration is emitter, collector, base.

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, Npn, 80 V, 12.5 W, 1.5 A, 63 Rohs Compliant Multicomp Pro - 67T1024 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 80 V, 12.5 W, 1.5 A, 63 Rohs Compliant Multicomp Pro
67T1024
Bipolar (Bjt) Single Transistor, Npn, 80 V, 12.5 W, 1.5 A, 63 Rohs Compliant Multicomp Pro 67T1024
Bipolar (BJT) Single Transistor, NPN, 80 V, 12.5 W, 1.5 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 80 V, 12.5 W, 1.5 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 67T1024
Product Name Bipolar (Bjt) Single Transistor, Npn, 80 V, 12.5 W, 1.5 A, 63 Rohs Compliant Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220630 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Single Bipolar Transistors - BCV26E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers