multicomp PRO Bipolar Transistor, Pnp, -45V; Transistor Polarity Multicomp Pro BD136

Description
BIPOLAR TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BD136 is a PNP silicon transistor designed for medium power linear and switching applications in a TO-126 package measuring 15.7 mm in length, 7.4 to 7.8 mm in body width, and 10.5 to 10.8 mm in overall height. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 1.5 A, and a total power dissipation of 12.5 W at 25°C, derating at 100 mW/°C above that temperature. The junction temperature max is 150°C, with thermal resistance from junction to ambient at 100°C/W. Current gain (hFE) ranges from 40 to 250, depending on suffix, with a collector-emitter saturation voltage of 0.5 V at 0.5 A collector current. The emitter-base voltage is rated at 5 V.

Datasheet Summary
Powered by GS/AI

The BD136 is a PNP silicon transistor designed for medium power linear and switching applications in a TO-126 package measuring 15.7 mm in length, 7.4 to 7.8 mm in body width, and 10.5 to 10.8 mm in overall height. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 1.5 A, and a total power dissipation of 12.5 W at 25°C, derating at 100 mW/°C above that temperature. The junction temperature max is 150°C, with thermal resistance from junction to ambient at 100°C/W. Current gain (hFE) ranges from 40 to 250, depending on suffix, with a collector-emitter saturation voltage of 0.5 V at 0.5 A collector current. The emitter-base voltage is rated at 5 V.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -45V; Transistor Polarity Multicomp Pro - 08N7621 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V; Transistor Polarity Multicomp Pro
08N7621
Bipolar Transistor, Pnp, -45V; Transistor Polarity Multicomp Pro 08N7621
BIPOLAR TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 08N7621
Product Name Bipolar Transistor, Pnp, -45V; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data