NPN silicon AF transistor for amplifier driver and output stages, housed in a SOT-89 surface-mount package measuring 4.5 to 4.7 mm in length, 2.3 to 2.7 mm in width, and 1.5 mm in height. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 1 A, and a power dissipation of 500 mW at 130°C. The device features a collector-emitter saturation voltage of 0.5 V at 500 mA collector and 50 mA base current, a DC current gain ranging from 63 to 160 at 150 mA collector current, and a transition frequency of 100 MHz. The operating junction and storage temperature range is -65°C to +150°C. The part is RoHS compliant and meets the BCX54 series specifications.
TRANS, NPN, 45V, 1A, 150DEG C, 500MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 67T1000 |
| Product Name | Trans, Npn, 45V, 1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 45V, 1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |