BCX19 is an NPN silicon epitaxial planar transistor designed for general purpose amplification and saturated switching applications. It is housed in a SOT23 plastic surface-mounted package with dimensions of 2.85-2.95 mm in length, 1.25-1.35 mm in width, and 1 mm in height. The device has a maximum collector-emitter voltage of 45 V, continuous collector current of 500 mA, and total power dissipation of 250 mW. The junction and storage temperature range is from -65 °C to +150 °C. It is RoHS compliant.
Bipolar (BJT) Single Transistor, NPN, 45 V, 250 mW, 500 mA, 600 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 67T0993 |
| Product Name | Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 500 Ma, 600 Rohs Compliant Multicomp Pro |
| Polarity | NPN |