BCW72 is an NPN general purpose amplifier transistor in a SOT23 surface-mounted package, measuring 2.85-2.95 mm in height, 1.25-1.35 mm in width, and 1 mm in thickness. It has a maximum collector-emitter voltage of 45 V, a continuous collector current of 100 mA, and a power dissipation of 250 mW. The transistor exhibits a current gain (hFE) of 200 to 450 at a collector current of 2 mA and collector-emitter voltage of 5 V, with a transition frequency of 100 MHz. It operates within a junction and storage temperature range of -65 to +150 °C and is RoHS compliant.
Bipolar (BJT) Single Transistor, NPN, 45 V, 250 mW, 100 mA, 150 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 67T0992 |
| Product Name | Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 150 Rohs Compliant Multicomp Pro |
| Polarity | NPN |