The BCW68H is a PNP general purpose transistor in a SOT23 surface-mount package measuring 2.85 to 2.95 mm in height, 1.25 to 1.35 mm in width, and 1 mm in thickness, designed for amplifier and switching applications. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -800 mA, and a total device dissipation of 330 mW. The junction temperature range is -65 to +150 °C. The transistor has a DC current gain (hFE) of 250 to 400 at -1 V collector-emitter voltage and -10 mA collector current, with a collector-emitter saturation voltage of -0.7 V at -500 mA collector current and -50 mA base current. It meets RoHS standards.
TRANSISTOR, PNP, 0.8A, 45V, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 74R3323 |
| Product Name | Transistor, Pnp, 0.8A, 45V, Sot23; Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor, Pnp, 0.8A, 45V, Sot23; Transistor Polarity Multicomp Pro |