multicomp PRO Trans, Pnp, -45V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro BC857C

Description
TRANS, PNP, -45V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS, PNP, -45V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, -45V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro - 87W9085 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro
87W9085
Trans, Pnp, -45V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro 87W9085
TRANS, PNP, -45V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 87W9085
Product Name Trans, Pnp, -45V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro
Transistor Type Trans, Pnp, -45V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

1300A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details