multicomp PRO Trans, Pnp, -65V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro BC856

Description
TRANS, PNP, -65V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS, PNP, -65V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, -65V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro - 67T1016 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -65V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro
67T1016
Trans, Pnp, -65V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro 67T1016
TRANS, PNP, -65V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -65V, -100MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 67T1016
Product Name Trans, Pnp, -65V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro
Transistor Type Trans, Pnp, -65V, -100Ma, 150Deg C; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1690702 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details