multicomp PRO Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro BC846B

Description
TRANS, NPN, 65V, 100MA, 150DEG C, 250MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS, NPN, 65V, 100MA, 150DEG C, 250MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in SOT-23 surface-mount package for switching and amplification, with a collector-emitter voltage rating of 65 V, continuous collector current of 100 mA, power dissipation of 250 mW, and junction temperature range of -55 °C to +150 °C. Features hFE gain selection of 200 to 450 at Vce = 5 V and Ic = 2 mA, transition frequency of 100 MHz, and emitter-base breakdown voltage of 6 V.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in SOT-23 surface-mount package for switching and amplification, with a collector-emitter voltage rating of 65 V, continuous collector current of 100 mA, power dissipation of 250 mW, and junction temperature range of -55 °C to +150 °C. Features hFE gain selection of 200 to 450 at Vce = 5 V and Ic = 2 mA, transition frequency of 100 MHz, and emitter-base breakdown voltage of 6 V.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro - 87W9080 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro
87W9080
Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro 87W9080
TRANS, NPN, 65V, 100MA, 150DEG C, 250MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 65V, 100MA, 150DEG C, 250MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 87W9080
Product Name Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 680310 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details