NPN general purpose transistor in SOT-23 surface-mount package with a collector-emitter voltage rating of 65 V, continuous collector current of 100 mA, and power dissipation of 250 mW. It features a DC current gain (hFE) range of 110 to 220 at Vce = 5 V and Ic = 2 mA, low noise between 30 Hz and 15 kHz, and transition frequency of 100 MHz. Junction and storage temperature range is -55 °C to +150 °C.
TRANS, NPN, 65V, 100MA, 150DEG C, 250MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 93T1444 |
| Product Name | Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 65V, 100Ma, 150Deg C, 250Mw; Transistor Polarity Multicomp Pro |