The BC817-40 is an NPN silicon transistor in a surface-mount SOT23 package for general-purpose amplification and switching applications. It has a maximum collector-emitter voltage of 45 V, a continuous collector current of 500 mA, and a power dissipation of 300 mW. The device exhibits a DC current gain (hFE) range of 250 to 600 at VCE = 1 V and IC = -100 mA, and a collector-emitter saturation voltage of 0.7 V at IC = 500 mA and IB = 50 mA. The transition frequency is 170 MHz at f = 100 MHz. The package dimensions are 2.1 to 2.3 mm in length and 1.15 to 1.35 mm in width. The part meets RoHS compliance.
TRANSISTOR, NPN, 0.5A, 45V, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:-; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:170MHzRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 99R3436 |
| Product Name | Transistor, Npn, 0.5A, 45V, Sot23; Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor, Npn, 0.5A, 45V, Sot23; Transistor Polarity Multicomp Pro |