multicomp PRO Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro BC807-40

Description
TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon transistor for general audio frequency applications, mounted in SOT23 surface-mount package with dimensions of 2.5 to 2.95 mm in height, 1.25 to 1.35 mm in width, and 0.4 mm lead spacing. Maximum collector-emitter voltage is -45 V, continuous collector current is -500 mA, and total power dissipation is 300 mW at 25°C ambient temperature. Current gain (hFE) ranges from 250 to 600 at collector current of -100 mA and collector-emitter voltage of -1 V, and from 170 to 600 at -300 mA and -1 V, distinguishing it from other variants in the BC807 series. Thermal resistance junction-to-ambient is 417 °C/W, and operating junction and storage temperatures range from -65 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

PNP silicon transistor for general audio frequency applications, mounted in SOT23 surface-mount package with dimensions of 2.5 to 2.95 mm in height, 1.25 to 1.35 mm in width, and 0.4 mm lead spacing. Maximum collector-emitter voltage is -45 V, continuous collector current is -500 mA, and total power dissipation is 300 mW at 25°C ambient temperature. Current gain (hFE) ranges from 250 to 600 at collector current of -100 mA and collector-emitter voltage of -1 V, and from 170 to 600 at -300 mA and -1 V, distinguishing it from other variants in the BC807 series. Thermal resistance junction-to-ambient is 417 °C/W, and operating junction and storage temperatures range from -65 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro - 87W9077 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro
87W9077
Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro 87W9077
TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 87W9077
Product Name Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro
Transistor Type Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type SON2x2
View Details
9 suppliers
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
MOSFET - ALD212914PAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
2 suppliers