PNP silicon planar epitaxial transistor in TO-92 package for driver stages in audio amplifiers, with a collector-emitter voltage rating of 80 V, continuous collector current of 1 A, and power dissipation of 800 mW at 25°C. Thermal resistance from junction to ambient is 156 °C/W. Operating and storage junction temperature range is -55 °C to +150 °C. Dimensions are 4.32 to 5.33 mm in height, 4.45 to 5.2 mm in width, and 3.18 to 4.19 mm in thickness. DC current gain ranges from 63 to 250 depending on group. Transition frequency is typically 200 MHz. RoHS compliant.
BIPOLAR TRANSISTOR, PNP, -80V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N8060 |
| Product Name | Bipolar Transistor, Pnp, -80V To-92; Transistor Polarity Multicomp Pro |
| Polarity | PNP |