The BC549C is an NPN silicon planar epitaxial transistor in a TO-92 package, designed for general-purpose applications such as audio amplifier driver stages and signal processing in television receivers. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a power dissipation of 625 mW at 25°C, derating at 5 mW/°C above that temperature. The transition frequency is 250 MHz, and the DC current gain ranges from 420 to 800 at V_CE = 5 V and I_C = 2 mA. The operating and storage junction temperature range is -55°C to +150°C. The device is RoHS compliant. Physical dimensions are specified as 4.32-5.33 mm (A), 4.45-5.2 mm (B), and 3.18-4.19 mm (C).
Bipolar (BJT) Single Transistor, NPN, 30 V, 250 MHz, 625 mW, 100 mA, 500 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 04X5932 |
| Product Name | Bipolar (Bjt) Single Transistor, Npn, 30 V, 250 Mhz, 625 Mw, 100 Ma, 500 Rohs Compliant Multicomp Pro |
| Polarity | NPN |