The BC547B is an NPN general purpose transistor in a TO-92 plastic package, suited for driver stages in audio amplifiers and low-noise input stages. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW at 25°C, derating at 4 mW/°C above that temperature. The transistor has a minimum DC current gain of 200 at 2 mA collector current and 5 V collector-emitter voltage. Its transition frequency is typically 300 MHz, and collector output capacitance is less than 4.5 pF. The TO-92 package dimensions are 4.32 to 5.33 mm in height, 3.18 to 4.19 mm in body width, and 12.7 mm in lead length. The device meets RoHS standards.
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N8056 |
| Product Name | Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Multicomp Pro |
| Polarity | NPN |