multicomp PRO Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro BC5

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:92mm; External Depth - Metric:63mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:92mm; External Depth - Metric:63mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro - 28AH1925 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
28AH1925
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro 28AH1925
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:92mm; External Depth - Metric:63mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:92mm; External Depth - Metric:63mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 28AH1925
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
Length 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2125 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details