multicomp PRO Bipolar Transistor, Pnp, -80V To-18; Transistor Polarity Multicomp Pro BC477

Description
BIPOLAR TRANSISTOR, PNP, -80V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:150mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -80V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:150mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BC477 is a PNP silicon planar epitaxial bipolar transistor designed for general purpose audio amplifier applications. It is packaged in a TO-18 metal can with dimensions ranging from 5.24 to 5.84 mm in height and 4.52 to 4.97 mm in body diameter. The transistor has a maximum collector-emitter voltage of 80 V, a continuous collector current rating of 150 mA, and a power dissipation of 0.3 W at 25°C ambient temperature. The junction temperature ranges from -55°C to +200°C, with a thermal resistance from junction to ambient of 485 °C/W. It meets RoHS compliance standards.

Datasheet Summary
Powered by GS/AI

The BC477 is a PNP silicon planar epitaxial bipolar transistor designed for general purpose audio amplifier applications. It is packaged in a TO-18 metal can with dimensions ranging from 5.24 to 5.84 mm in height and 4.52 to 4.97 mm in body diameter. The transistor has a maximum collector-emitter voltage of 80 V, a continuous collector current rating of 150 mA, and a power dissipation of 0.3 W at 25°C ambient temperature. The junction temperature ranges from -55°C to +200°C, with a thermal resistance from junction to ambient of 485 °C/W. It meets RoHS compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -80V To-18; Transistor Polarity Multicomp Pro - 14M4494 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V To-18; Transistor Polarity Multicomp Pro
14M4494
Bipolar Transistor, Pnp, -80V To-18; Transistor Polarity Multicomp Pro 14M4494
BIPOLAR TRANSISTOR, PNP, -80V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:150mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:150mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 14M4494
Product Name Bipolar Transistor, Pnp, -80V To-18; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data