multicomp PRO Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro BC3W

Description
ENCLOSURE, HANDHELD, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:1.118m; External Width - Metric:66mm; External Depth - Metric:33mm; IP Rating:-; Body Colour:White; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:1.118m; External Width - Metric:66mm; External Depth - Metric:33mm; IP Rating:-; Body Colour:White; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro - 23AH2911 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro
23AH2911
Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro 23AH2911
ENCLOSURE, HANDHELD, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:1.118m; External Width - Metric:66mm; External Depth - Metric:33mm; IP Rating:-; Body Colour:White; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:1.118m; External Width - Metric:66mm; External Depth - Metric:33mm; IP Rating:-; Body Colour:White; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AH2911
Product Name Enclosure, Handheld, Abs, White; Enclosure Type Multicomp Pro
Length 44.02 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details