multicomp PRO Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Multicomp Pro BC337

Description
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon planar epitaxial transistor for audio amplifier driver and output stages, housed in a TO-92 package. Maximum collector-emitter voltage is 45 V, continuous collector current is 500 mA, and power dissipation is 625 mW at 25°C, derating at 5 mW/°C above 25°C. DC current gain (hFE) ranges from 100 to 600 at Ic = 100 mA. Transition frequency is 200 MHz (typical). Operating and storage junction temperature range is -65°C to +150°C. Complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

NPN silicon planar epitaxial transistor for audio amplifier driver and output stages, housed in a TO-92 package. Maximum collector-emitter voltage is 45 V, continuous collector current is 500 mA, and power dissipation is 625 mW at 25°C, derating at 5 mW/°C above 25°C. DC current gain (hFE) ranges from 100 to 600 at Ic = 100 mA. Transition frequency is 200 MHz (typical). Operating and storage junction temperature range is -65°C to +150°C. Complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Multicomp Pro - 08N8055 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Multicomp Pro
08N8055
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Multicomp Pro 08N8055
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 08N8055
Product Name Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690705 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
Single IGBTs - 448-AIKB40N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers