NPN bipolar transistor in a TO-92 package, designed for driver and output stages in audio amplifiers. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW at 25°C, derating at 5 mW/°C above that temperature. The operating and storage junction temperature range is -65°C to +150°C. Thermal resistance from junction to ambient is 200 °C/W. The transistor has a minimum DC current gain (hFE) of 100 at 100 mA collector current and 1 V collector-emitter voltage. Pin configuration is collector, base, emitter. Dimensions are provided in millimetres with body length ranging from 12.7 mm and lead spacing consistent with TO-92 standard.
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N6215 |
| Product Name | Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Multicomp Pro |
| Polarity | NPN |