PNP bipolar transistor in TO-92 package for use in audio amplifier driver and output stages, with a collector-emitter voltage rating of 45 V, continuous collector current of 800 mA, and power dissipation of 625 mW at 25°C. The device has a thermal resistance of 200 °C/W and operates from -65°C to +150°C. Dimensions are 4.32 to 5.33 mm in height, 4.45 to 5.2 mm in width, and 3.18 to 4.19 mm in thickness. DC current gain ranges from 100 to 400 at 100 mA collector current and 1 V collector-emitter voltage. The transistor meets RoHS standards.
BIPOLAR TRANSISTOR, PNP, -45V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N6214 |
| Product Name | Bipolar Transistor, Pnp, -45V To-92; Transistor Polarity Multicomp Pro |
| Polarity | PNP |