The BC237B is an NPN silicon planar epitaxial transistor in a TO-92 package, designed for driver stages in audio amplifiers and low-noise input circuits. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a power dissipation of 350 mW at 25°C. The device features a junction temperature range of -55°C to +150°C and a thermal resistance from junction to ambient of 375°C/W. Dimensions are specified as 4.32-5.33 mm in height, with lead spacing and body width within defined tolerances. The part meets RoHS standards.
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:350mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N7616 |
| Product Name | Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Multicomp Pro |
| Polarity | NPN |