The BC177B is a PNP silicon planar epitaxial transistor in a TO-18 metal can package, designed for general-purpose amplification and switching. It has a collector-emitter voltage rating of 45V, a continuous collector current of 200mA, and a power dissipation of 600mW at 25°C. The device features a minimum DC current gain (hFE) of 180, as specified for the B group variant, and a transition frequency of 200MHz. Operating and storage junction temperatures range from -65°C to +200°C. The part is RoHS compliant and meets the TO-18 package dimensions for through-hole mounting.
BIPOLAR TRANSISTOR, PNP, -45V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6830 |
| Product Name | Bipolar Transistor, Pnp, -45V To-18; Transistor Polarity Multicomp Pro |
| Polarity | PNP |