PNP silicon power transistor for medium power switching and amplification applications in a TO-39 metal can package, measuring 8.5 to 9.39 mm in length and 7.74 to 8.5 mm in width, with a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a power dissipation of 800 mW at 25°C, derating at 4.57 mW/°C above 25°C; junction-to-ambient thermal resistance is 219 °C/W, and operating temperature ranges from -65°C to +200°C.
BIPOLAR TRANSISTOR, PNP, -60V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6828 |
| Product Name | Bipolar Transistor, Pnp, -60V To-39; Transistor Polarity Multicomp Pro |
| Polarity | PNP |