BIPOLAR TRANSISTOR, PNP, -40V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6827 |
| Product Name | Bipolar Transistor, Pnp, -40V To-39; Transistor Polarity Multicomp |
| Polarity | PNP |