NPN silicon power transistor for medium power amplification and switching, housed in a TO-39 metal can package measuring 8.5 to 9.39 mm in height and 7.74 to 8.5 mm in body diameter. The BC141-16 has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a power dissipation of 0.8 W at 25°C, derating at 4.57 mW/°C above that temperature. It operates with a junction-to-ambient thermal resistance of 219 °C/W and a junction-to-case resistance of 44 °C/W. The device has a transition frequency of 50 MHz and a collector-emitter saturation voltage of up to 1 V at 1 A collector current and 100 mA base current. The operating and storage temperature range is from -65 °C to +200 °C.
TRANSISTOR, BIPOLAR, NPN, 60V, 1A, TO-39-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6826 |
| Product Name | Transistor, Bipolar, Npn, 60V, 1A, To-39-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |