NPN silicon medium power transistor for switching and amplification applications, housed in a TO-39 metal can package with dimensions of 8.5 to 9.39 mm in width, 7.74 to 8.5 mm in height, and 12.7 mm in length. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 1 A, and a power dissipation of 800 mW at 25°C, derating at 4.57 mW/°C above that temperature. The junction-to-ambient thermal resistance is 219°C/W, and the operating and storage temperature range is from -65°C to +200°C. It meets RoHS standards.
BIPOLAR TRANSISTOR, NPN, 40V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6825 |
| Product Name | Bipolar Transistor, Npn, 40V, To-39; Transistor Polarity Multicomp Pro |
| Polarity | NPN |