BC108C is an NPN silicon planar transistor in a TO-18 metal can package, designed for low noise general purpose audio amplification. It has a collector-emitter voltage rating of 25V, a continuous collector current of 200mA, and a power dissipation of 600mW. The DC current gain (hFE) ranges from 420 to 800. The transition frequency is 150MHz, and the junction temperature range is -65°C to +200°C. The package dimensions are 5.24 to 5.84mm in diameter and 12.7mm in length.
BIPOLAR TRANSISTOR, NPN, 25V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:200mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K6824 |
| Product Name | Bipolar Transistor, Npn, 25V, To-18; Transistor Polarity Multicomp Pro |
| Polarity | NPN |